TMV 2-0512SHI
TMV 2-0512SHI
Active
Description:  DC DC CONVERTER 12V 2W
Manufacturer:  Traco Power
History Price: $11.79
In Stock: 12800
TMV 2-0512SHI vs TMV 2-1512DHI
Manufacturer
Series
TMV 2HI (2W)
TMV 2HI (2W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
13.5V
Voltage - Input (Max)
5.5V
16.5V
Voltage - Output 1
12V
12V
Voltage - Output 2
-
-12V
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
168mA
84mA, 84mA
Power (Watts)
2 W
2 W
Voltage - Isolation
5.2 kV
5.2 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
SCP
SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.82
0.82
Mounting Type
Through Hole
Through Hole
Package / Case
7-SIP Module, 4 Leads
7-SIP Module, 5 Leads