Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Traco Power TMV 0503SHI
TMV 0503SHI
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 3.3V 1W
Manufacturer:
Traco Power
Datasheet:
TMV 0503SHI Datasheet
History Price: $9.13
In Stock: 15700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TMV 0503SHI vs TMV 2412SHI
Part No
TMV 0503SHI
TMV 2412SHI
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Traco Power
Series
TMV-HI (1W)
TMV-HI (1W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
5V
24V
Voltage - Input (Max)
5.5V
26.4V
Voltage - Output 1
3.3V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
303mA
84mA
Power (Watts)
1 W
1 W
Voltage - Isolation
5.2 kV
5.2 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
SCP
SCP
Operating Temperature
-40℃ ~ 95℃ (With Derating)
-40℃ ~ 95℃ (With Derating)
Efficiency
0.7
0.78
Mounting Type
Through Hole
Through Hole
Package / Case
7-SIP Module, 4 Leads
7-SIP Module, 4 Leads