TMR 9-2419WI
TMR 9-2419WI
Active
Description:  DC DC CONVERTER 9V 9W
Manufacturer:  Traco Power
History Price: $42.98
In Stock: 8300
TMR 9-2419WI vs TMR 9-1210
Manufacturer
Series
TMR 9WI (9W)
TMR 9 (9W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
9V
9V
Voltage - Input (Max)
36V
18V
Voltage - Output 1
9V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
1A
2A
Power (Watts)
9 W
6.6 W
Voltage - Isolation
1.6 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.88
0.81
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 6 Leads
8-SIP Module, 6 Leads