Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Traco Power TMR 6-7213WIR
TMR 6-7213WIR
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 15V 6W
Manufacturer:
Traco Power
Datasheet:
TMR 6-7213WIR Datasheet
History Price: $35.26
In Stock: 49700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TMR 6-7213WIR vs TMR 9-1219
Part No
TMR 6-7213WIR
TMR 9-1219
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Traco Power
Series
TMR 6WIR (6W)
TMR 9 (9W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
43V
9V
Voltage - Input (Max)
160V
18V
Voltage - Output 1
15V
9V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
400mA
1A
Power (Watts)
6 W
9 W
Voltage - Isolation
3 kV
1.6 kV
Applications
ITE (Commercial), Railway
ITE (Commercial)
Features
Remote On/Off, OCP, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 80℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.86
0.87
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module
8-SIP Module, 6 Leads