TMR 1-0512SM
TMR 1-0512SM
Active
Description:  DC DC CONVERTER 12V 1W
Manufacturer:  Traco Power
History Price: $14.59
In Stock: 930
TMR 1-0512SM vs TMR 6-4819
Manufacturer
Series
TMR 1SM (1W)
TMR 6 (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
36V
Voltage - Input (Max)
9V
75V
Voltage - Output 1
12V
9V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
83mA
666mA
Power (Watts)
1 W
6 W
Voltage - Isolation
1.5 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, OCP, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 82℃ (With Derating)
-40℃ ~ 65℃
Efficiency
0.79
0.84
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SMD Module, 7 Leads
8-SIP Module, 7 Leads