Series
TMM 60 (60W)
TMM 60 (60W)
Accessory Type
Enclosed
Enclosed
Number of Outputs
85 ~ 264 VAC, 120 ~ 370 VDC
85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 4
10A
5A
Current - Output (Max)
50 W
60 W
Applications
Industrial, ITE (Commercial), Medical
Industrial, ITE (Commercial), Medical
Features
Universal Input
Universal Input
Operating Temperature
-40℃ ~ 75℃ (With Derating)
-40℃ ~ 75℃ (With Derating)
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP Module, 4 Leads
6-DIP Module, 4 Leads
Size / Dimension
3.50" L x 2.66" W x 1.35" H (88.9mm x 67.5mm x 34.2mm)
3.50" L x 2.66" W x 1.35" H (88.9mm x 67.5mm x 34.2mm)
Approval Agency
CB, CE, cULus, cURus
CB, CE, cULus, cURus