TMM 60105
TMM 60105
Active
Description:  AC/DC CONVERTER 5V 50W
Manufacturer:  Traco Power
Datasheet:   TMM 60105 Datasheet
History Price: $98.05
In Stock: 3700
TMM 60105 vs TMM 40215
Manufacturer
Series
TMM 60 (60W)
TMM 40 (40W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
1
2
Number of Outputs
85 ~ 264 VAC, 120 ~ 370 VDC
85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Input
5V
15V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
10A
1.33A, 1.33A
Current - Output (Max)
50 W
40 W
Applications
Industrial, ITE (Commercial), Medical
Industrial, ITE (Commercial), Medical
Features
Universal Input
Universal Input
Operating Temperature
-40℃ ~ 75℃ (With Derating)
-40℃ ~ 80℃ (With Derating)
Efficiency
0.84
0.85
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP Module, 4 Leads
7-DIP Module, 5 Leads
Size / Dimension
3.50" L x 2.66" W x 1.35" H (88.9mm x 67.5mm x 34.2mm)
3.50" L x 2.50" W x 1.18" H (88.9mm x 63.5mm x 30.0mm)
Approval Agency
CB, CE, cULus, cURus
CB, CE, cULus, cURus