TMM 60105
TMM 60105
Active
Description:  AC/DC CONVERTER 5V 50W
Manufacturer:  Traco Power
Datasheet:   TMM 60105 Datasheet
History Price: $98.05
In Stock: 3700
TMM 60105 vs TMM 24124
Manufacturer
Series
TMM 60 (60W)
TMM 24 (24W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
1
1
Number of Outputs
85 ~ 264 VAC, 120 ~ 370 VDC
85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Input
5V
24V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
10A
1A
Current - Output (Max)
50 W
24 W
Applications
Industrial, ITE (Commercial), Medical
Industrial, ITE (Commercial), Medical
Features
Universal Input
Universal Input
Operating Temperature
-40℃ ~ 75℃ (With Derating)
-40℃ ~ 80℃ (With Derating)
Efficiency
0.84
0.85
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP Module, 4 Leads
7-DIP Module, 5 Leads
Size / Dimension
3.50" L x 2.66" W x 1.35" H (88.9mm x 67.5mm x 34.2mm)
2.91" L x 2.13" W x 0.77" H (74.0mm x 54.0mm x 19.5mm)
Approval Agency
CB, CE, cULus, cURus
CB, CE, cULus, cURus