TEC 3-1221
TEC 3-1221
Active
Description:  DC DC CONVERTER +/-5V 3W
Manufacturer:  Traco Power
Datasheet:   TEC 3-1221 Datasheet
History Price: $15.23
In Stock: 47300
TEC 3-1221 vs TEC 3-2421
Manufacturer
Series
TEC 3 (3W)
TEC 3 (3W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
2
Voltage - Input (Min)
9V
18V
Voltage - Input (Max)
18V
36V
Voltage - Output 1
5V
5V
Voltage - Output 2
-5V
-5V
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
300mA, 300mA
300mA, 300mA
Power (Watts)
3 W
3 W
Voltage - Isolation
1.6 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 90℃ (With Derating)
-40℃ ~ 90℃ (With Derating)
Efficiency
0.81
0.82
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 7 Leads
8-SIP Module, 7 Leads