SD02S2415A
SD02S2415A
Active
Description:  DC DC CONVERTER 15V 2W
Manufacturer:  Delta Electronics
Datasheet:   SD02S2415A Datasheet
History Price: $13.2521
In Stock: 24500
SD02S2415A vs SD02S2403A
Series
SD02S/D (2W)
SD02S/D (2W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
18V
18V
Voltage - Input (Max)
36V
36V
Voltage - Output 1
15V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
134mA
500mA
Power (Watts)
2 W
2 W
Voltage - Isolation
1.5 kV
1.5 kV
Applications
Medical
Medical
Features
SCP, UVLO
SCP, UVLO
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Efficiency
0.81
0.72
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SMD Module
16-SMD Module