Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Bel Power Solutions RFT-30Y15
RFT-30Y15
Active
Board Mount - DC/DC Converters
Description:
DC-DC,14-160V INPUT, 15V/2.0A OU
Manufacturer:
Bel Power Solutions
Datasheet:
RFT-30Y15 Datasheet
History Price: $133.56
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RFT-30Y15 vs RFT-30Y24
Part No
RFT-30Y15
RFT-30Y24
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Bel Power Solutions
Series
RFT-30Y (30W)
RFT-30Y (30W)
Packaging
Bulk
Bulk
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
14V
14V
Voltage - Input (Max)
160V
160V
Voltage - Output 1
15V
24V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
2A
1.25A
Current - Output (Max)
30 W
30 W
Power (Watts)
ITE (Commercial)
ITE (Commercial)
Voltage - Isolation
Adjustable Output
Adjustable Output
Applications
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
0.87
0.88
Operating Temperature
Through Hole
Through Hole
Efficiency
6-DIP Module
6-DIP Module
Mounting Type
2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm)
2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm)
Package / Case
-
-