RDC4072D15
RDC4072D15
Active
Description:  DC DC CONVERTER +/-15V 40W
Manufacturer:  XP Power
Datasheet:   RDC4072D15 Datasheet
History Price: $140.25
In Stock: 43700
RDC4072D15 vs RDC3072D15
Manufacturer
Series
RDC (40W)
RDC (30W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
2
Voltage - Input (Min)
36V
36V
Voltage - Input (Max)
140V
140V
Voltage - Output 1
15V
15V
Voltage - Output 2
-15V
-15V
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
1.35A, 1.35A
1A
Power (Watts)
40 W
30 W
Voltage - Isolation
1.5 kV
1.5 kV
Applications
ITE (Commercial), Railway
Railway
Features
Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Remote On/Off, OCP, OVP, SCP, UVLO
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 75℃
Efficiency
0.88
0.88
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP Module
7-DIP Module, 6 Leads