PD01D2409A
PD01D2409A
Active
Description:  DC DC CONVERTER +/-9V 1W
Manufacturer:  Delta Electronics
Datasheet:   PD01D2409A Datasheet
History Price: $6.1777
In Stock: 4700
PD01D2409A vs PD01D2412A
Series
PD01S/D (1W)
PD01S/D (1W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
2
Voltage - Input (Min)
21.6V
21.6V
Voltage - Input (Max)
26.4V
26.4V
Voltage - Output 1
9V
12V
Voltage - Output 2
-9V
-12V
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
56mA, 56mA
42mA, 42mA
Power (Watts)
1 W
1 W
Voltage - Isolation
3 kV
3 kV
Applications
Medical
Medical
Features
SCP
SCP
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Efficiency
0.76
0.79
Mounting Type
Through Hole
Through Hole
Package / Case
7-SIP Module, 5 Leads
7-SIP Module, 5 Leads