PC02S2403A
PC02S2403A
Active
Description:  DC DC CONVERTER 3.3V 2W
Manufacturer:  Delta Electronics
Datasheet:   PC02S2403A Datasheet
History Price: $6.9663
In Stock: 20300
PC02S2403A vs PC02S2405A
Series
PC02S/D (2W)
PC02S/D (2W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
21.6V
21.6V
Voltage - Input (Max)
26.4V
26.4V
Voltage - Output 1
3.3V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
500mA
400mA
Current - Output (Max)
2 W
2 W
Power (Watts)
1 kV
1 kV
Voltage - Isolation
Medical
Medical
Applications
SCP
SCP
Features
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
0.74
0.77
Efficiency
Through Hole
Through Hole
Mounting Type
6-SIP Module, 5 Leads
6-SIP Module, 5 Leads
Package / Case
0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)