P37
P37
Active
Description:  AC/DC CONVERTER 5V
Manufacturer:  Daburn Electronics
Datasheet:   P37 Datasheet
History Price: $164.94
In Stock: 12200
P37 vs P37X
Part No
Series
P3
P3
Packaging
Box
Bulk
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
1
1
Number of Outputs
105 ~ 125 VAC
105 ~ 125 VAC
Voltage - Input
5V
5V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
500mA
500mA
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Applications
SCP
SCP
Features
-25℃ ~ 71℃
-25℃ ~ 71℃
Operating Temperature
-
-
Efficiency
Through Hole
Through Hole
Mounting Type
7-DIP Module, 5 Leads
7-DIP Module, 5 Leads
Package / Case
3.50" L x 2.50" W x 0.87" H (88.9mm x 63.5mm x 22.2mm)
3.50" L x 2.50" W x 0.88" H (88.9mm x 63.5mm x 22.4mm)
Size / Dimension
CE, cURus
CE, cURus, UL
Approval Agency
-
-