Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Murata Power Solutions OKI-78SR-12/1.0-W36-C
OKI-78SR-12/1.0-W36-C
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 12V 12W
Manufacturer:
Murata Power Solutions
Datasheet:
OKI-78SR-12/1.0-W36-C Datasheet
History Price: $4.97
In Stock: 29240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OKI-78SR-12/1.0-W36-C vs OKI-78SR-3.3/1.5-W36HE-C
Part No
OKI-78SR-12/1.0-W36-C
OKI-78SR-3.3/1.5-W36HE-C
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Murata Power Solutions
Murata Power Solutions
Series
Okami? OKI-78SR
Okami? OKI-78SR-E
Packaging
Tray
Tray
Status
Active
Last Time Buy
Type
Linear Regulator Replacement
Linear Regulator Replacement
Number of Outputs
1
1
Voltage - Input (Min)
15V
7V
Voltage - Input (Max)
36V
36V
Voltage - Output 1
12V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
1A
1.5A
Power (Watts)
12 W
5 W
Voltage - Isolation
-
-
Applications
ITE (Commercial)
ITE (Commercial)
Features
SCP
SCP
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Efficiency
0.953
0.855
Mounting Type
Through Hole
Through Hole
Package / Case
3-SIP Module
3-SIP Module