KPSB6-5-E
KPSB6-5-E
Active
Description:  AC/DC CONVERTER 5V 6W
Manufacturer:  TDK-Lambda
Datasheet:   KPSB6-5-E Datasheet
History Price: $11.83
In Stock: 6700
KPSB6-5-E vs KPSA10-24
Manufacturer
Series
KPSB6-25 (25W)
KPSA (10W)
Packaging
Tube
Bulk
Status
Active
Active
Accessory Type
Enclosed
Open Frame
Type
1
1
Number of Outputs
90 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
5V
24V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1.2A
-
Current - Output (Max)
6 W
10 W
Applications
Household Appliances, ITE (Commercial)
ITE (Commercial)
Features
Adjustable Output, Universal Input
Universal Input
Operating Temperature
-40℃ ~ 80℃ (With Derating)
0℃ ~ 70℃ (With Derating)
Efficiency
0.78
0.75
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
1.62" L x 0.83" W x 0.79" H (41.1mm x 21.0mm x 20.0mm)
2.40" L x 1.55" W x 0.90" H (61.0mm x 39.4mm x 22.9mm)
Approval Agency
CE, CSA, FCC, UL
CE, CSA, EN, UL