Series
KPSB6-25 (25W)
KPSB6-25 (25W)
Accessory Type
Enclosed
Open Frame
Number of Outputs
90 ~ 264 VAC
90 ~ 264 VAC
Voltage - Output 4
500mA
1.2A
Current - Output (Max)
6 W
6 W
Applications
Household Appliances, ITE (Commercial)
Household Appliances, ITE (Commercial)
Features
Adjustable Output, Universal Input
Adjustable Output, Universal Input
Operating Temperature
-40℃ ~ 80℃ (With Derating)
-40℃ ~ 80℃ (With Derating)
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
1.62" L x 0.83" W x 0.79" H (41.1mm x 21.0mm x 20.0mm)
1.56" L x 0.76" W x 0.72" H (39.5mm x 19.4mm x 18.3mm)
Approval Agency
CE, CSA, FCC, UL
CE, CSA, FCC, UL