Series
KPSB25 (25W)
KPSA (5W)
Accessory Type
Enclosed
Open Frame
Number of Outputs
90 ~ 264 VAC
85 ~ 264 VAC
Current - Output (Max)
20 W
5 W
Applications
Household Appliances, ITE (Commercial)
ITE (Commercial)
Features
Adjustable Output, Universal Input
Universal Input
Operating Temperature
-30℃ ~ 70℃ (With Derating)
0℃ ~ 70℃ (With Derating)
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
2.09" L x 1.19" W x 0.98" H (53.1mm x 30.3mm x 24.8mm)
2.17" L x 1.28" W x 0.83" H (55.1mm x 32.6mm x 21.1mm)
Approval Agency
CE, CSA, FCC, UL
CE, CSA, EN, UL