KPSB25-5-E
KPSB25-5-E
Active
Description:  AC-DC, PCB MOUNT 115-230VAC, OUT
Manufacturer:  TDK-Lambda
Datasheet:   KPSB25-5-E Datasheet
History Price: $28.915
In Stock: 45700
KPSB25-5-E vs KPS15-12
Manufacturer
Series
KPSB25 (25W)
KPS (15W)
Packaging
Bulk
Bulk
Status
Active
Obsolete
Accessory Type
Enclosed
Open Frame
Type
1
1
Number of Outputs
90 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
5V
12V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
4A
1.25A
Current - Output (Max)
20 W
15 W
Applications
Household Appliances, ITE (Commercial)
ITE (Commercial)
Features
Adjustable Output, Universal Input
Universal Input
Operating Temperature
-30℃ ~ 70℃ (With Derating)
0℃ ~ 70℃ (With Derating)
Efficiency
0.81
0.8
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
2.09" L x 1.19" W x 0.98" H (53.1mm x 30.3mm x 24.8mm)
2.75" L x 1.89" W x 0.91" H (69.9mm x 48.0mm x 23.1mm)
Approval Agency
CE, CSA, FCC, UL
CE, CSA, EN, UL