KPSB25-12-E
KPSB25-12-E
Active
Description:  AC-DC, PCB MOUNT 115-230VAC, OUT
Manufacturer:  TDK-Lambda
Datasheet:   KPSB25-12-E Datasheet
History Price: $28.915
In Stock: 34700
KPSB25-12-E vs KPSB6-12
Manufacturer
Series
KPSB25 (25W)
KPSB6-25 (25W)
Packaging
Bulk
Tube
Status
Active
Active
Accessory Type
Enclosed
Open Frame
Type
1
1
Number of Outputs
90 ~ 264 VAC
90 ~ 264 VAC
Voltage - Input
12V
12V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
2.1A
500mA
Current - Output (Max)
25 W
6 W
Applications
Household Appliances, ITE (Commercial)
Household Appliances, ITE (Commercial)
Features
Adjustable Output, Universal Input
Adjustable Output, Universal Input
Operating Temperature
-30℃ ~ 70℃ (With Derating)
-40℃ ~ 80℃ (With Derating)
Efficiency
0.84
0.81
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
2.09" L x 1.19" W x 0.98" H (53.1mm x 30.3mm x 24.8mm)
1.56" L x 0.76" W x 0.72" H (39.5mm x 19.4mm x 18.3mm)
Approval Agency
CE, CSA, FCC, UL
CE, CSA, FCC, UL