KPS15-5
KPS15-5
Obsolete
Description:  AC/DC CONVERTER 5V 15W
Manufacturer:  TDK-Lambda
Datasheet:   KPS15-5 Datasheet
History Price: $27.78
In Stock: 500
KPS15-5 vs KPS10-15
Part No
Manufacturer
Series
KPS (15W)
KPS (10W)
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Accessory Type
Open Frame
Open Frame
Type
1
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
5V
15V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
3A
670mA
Current - Output (Max)
15 W
10 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
0℃ ~ 70℃ (With Derating)
0℃ ~ 70℃ (With Derating)
Efficiency
0.73
0.75
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
2.75" L x 1.89" W x 0.91" H (69.9mm x 48.0mm x 23.1mm)
2.56" L x 1.77" W x 0.91" H (65.0mm x 45.0mm x 23.1mm)
Approval Agency
CE, CSA, EN, UL
CE, CSA, EN, UL