KPS15-24
KPS15-24
Obsolete
Description:  AC/DC CONVERTER 24V 15W
Manufacturer:  TDK-Lambda
Datasheet:   KPS15-24 Datasheet
History Price: Obsolete
In Stock: 19400
KPS15-24 vs KPSB6-12-E
Manufacturer
Series
KPS (15W)
KPSB6-25 (25W)
Packaging
Bulk
Tube
Status
Obsolete
Active
Accessory Type
Open Frame
Enclosed
Type
1
1
Number of Outputs
85 ~ 264 VAC
90 ~ 264 VAC
Voltage - Input
24V
12V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
630mA
500mA
Current - Output (Max)
15 W
6 W
Applications
ITE (Commercial)
Household Appliances, ITE (Commercial)
Features
Universal Input
Adjustable Output, Universal Input
Operating Temperature
0℃ ~ 70℃ (With Derating)
-40℃ ~ 80℃ (With Derating)
Efficiency
0.82
0.81
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
2.75" L x 1.89" W x 0.91" H (69.9mm x 48.0mm x 23.1mm)
1.62" L x 0.83" W x 0.79" H (41.1mm x 21.0mm x 20.0mm)
Approval Agency
CE, CSA, EN, UL
CE, CSA, FCC, UL