JTH1548D05
JTH1548D05
Active
Description:  DC DC CONVERTER +/-5V 15W
Manufacturer:  XP Power
Datasheet:   JTH1548D05 Datasheet
History Price: $45.28
In Stock: 44080
JTH1548D05 vs JTH1524S3V3
Manufacturer
Series
JTH (15W)
JTH (15W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
1
Voltage - Input (Min)
18V
9V
Voltage - Input (Max)
72V
36V
Voltage - Output 1
5V
3.3V
Voltage - Output 2
-5V
-
Voltage - Output 3
-
-
Voltage - Output 4
1.5A, 1.5A
3A
Current - Output (Max)
15 W
15 W
Power (Watts)
1.5 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
-40℃ ~ 100℃
Operating Temperature
0.83
0.8
Efficiency
Through Hole
Through Hole
Mounting Type
6-DIP Module
6-DIP Module
Package / Case
2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)