JTH1524S15
JTH1524S15
Active
Description:  DC DC CONVERTER 15V 15W
Manufacturer:  XP Power
Datasheet:   JTH1524S15 Datasheet
History Price: $43.12
In Stock: 8100
JTH1524S15 vs JTH1524S05
Manufacturer
Series
JTH (15W)
JTH (15W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
9V
9V
Voltage - Input (Max)
36V
36V
Voltage - Output 1
15V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1A
3A
Current - Output (Max)
15 W
15 W
Power (Watts)
1.5 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
-40℃ ~ 100℃
Operating Temperature
0.86
0.83
Efficiency
Through Hole
Through Hole
Mounting Type
6-DIP Module
6-DIP Module
Package / Case
2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)