Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ XP Power JTH1524S05
JTH1524S05
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 15W
Manufacturer:
XP Power
Datasheet:
JTH1524S05 Datasheet
History Price: $44.88
In Stock: 42990
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
JTH1524S05 vs JTH1548S05
Part No
JTH1524S05
JTH1548S05
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
XP Power
XP Power
Series
JTH (15W)
JTH (15W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
9V
18V
Voltage - Input (Max)
36V
72V
Voltage - Output 1
5V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
3A
3A
Current - Output (Max)
15 W
15 W
Power (Watts)
1.5 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
-40℃ ~ 100℃
Operating Temperature
0.83
0.83
Efficiency
Through Hole
Through Hole
Mounting Type
6-DIP Module
6-DIP Module
Package / Case
2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)