Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ XP Power ECL30UT03-E
ECL30UT03-E
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER 5V +/-15V 30W
Manufacturer:
XP Power
Datasheet:
ECL30UT03-E Datasheet
History Price: $71.6
In Stock: 46100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ECL30UT03-E vs ECL30UT02-E
Part No
ECL30UT03-E
ECL30UT02-E
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
XP Power
XP Power
Series
ECL (30W)
ECL (30W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
3
3
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
5V
5V
Voltage - Output 1
15V
12V
Voltage - Output 2
-15V
-12V
Voltage - Output 3
-
-
Voltage - Output 4
3A, 500mA, 500mA
3A, 630mA, 630mA
Current - Output (Max)
30 W
30 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.81
0.83
Mounting Type
Through Hole
Through Hole
Package / Case
7-DIP Module
7-DIP Module
Size / Dimension
3.10" L x 1.50" W x 1.10" H (78.7mm x 38.1mm x 27.9mm)
3.10" L x 1.50" W x 1.10" H (78.7mm x 38.1mm x 27.9mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CSA, cUL, EN, IEC, UL