ECL30UT03-E
ECL30UT03-E
Active
Description:  AC/DC CONVERTER 5V +/-15V 30W
Manufacturer:  XP Power
Datasheet:   ECL30UT03-E Datasheet
History Price: $71.6
In Stock: 46100
ECL30UT03-E vs ECL25US03-P
Manufacturer
Series
ECL (30W)
ECL (25W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Enclosed
Open Frame
Type
3
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
5V
3.3V
Voltage - Output 1
15V
-
Voltage - Output 2
-15V
-
Voltage - Output 3
-
-
Voltage - Output 4
3A, 500mA, 500mA
6A
Current - Output (Max)
30 W
25 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.81
0.75
Mounting Type
Through Hole
Through Hole
Package / Case
7-DIP Module
4-DIP Module
Size / Dimension
3.10" L x 1.50" W x 1.10" H (78.7mm x 38.1mm x 27.9mm)
2.96" L x 1.36" W x 1.05" H (75.2mm x 34.6mm x 26.7mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CSA, EN, IEC, UL