ECL30UD03-E
ECL30UD03-E
Active
Description:  AC/DC CONVERTER 5V 12V 30W
Manufacturer:  XP Power
Datasheet:   ECL30UD03-E Datasheet
History Price: $66.97
In Stock: 21700
ECL30UD03-E vs ECL15US12-P
Manufacturer
Series
ECL (30W)
ECL (15W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Enclosed
Open Frame
Type
2
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
5V
12V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
3A, 1.3A
1.25A
Current - Output (Max)
30 W
15 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.81
0.8
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP Module
4-DIP Module
Size / Dimension
3.10" L x 1.50" W x 1.10" H (78.7mm x 38.1mm x 27.9mm)
2.44" L x 1.21" W x 0.96" H (62.0mm x 30.7mm x 24.4mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CSA, cUL, EN, IEC, UL