Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ XP Power ECL30UD01-P
ECL30UD01-P
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER +/-12V 30W
Manufacturer:
XP Power
Datasheet:
ECL30UD01-P Datasheet
History Price: $61.29
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ECL30UD01-P vs ECL25US15-E
Part No
ECL30UD01-P
ECL25US15-E
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
XP Power
XP Power
Series
ECL (30W)
ECL (25W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Open Frame
Enclosed
Type
2
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
12V
15V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1.3A, 1.3A
1.67A
Current - Output (Max)
30 W
25 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.84
0.8
Mounting Type
Through Hole
Through Hole
Package / Case
5-DIP Module
4-DIP Module
Size / Dimension
2.96" L x 1.36" W x 1.05" H (75.2mm x 34.6mm x 26.7mm)
3.10" L x 1.50" W x 1.10" H (78.7mm x 38.1mm x 27.9mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CE, cURus, TUV