Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ XP Power ECL05US09-P
ECL05US09-P
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER 9V 5W
Manufacturer:
XP Power
Datasheet:
ECL05US09-P Datasheet
History Price: $22.87
In Stock: 200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ECL05US09-P vs ECL15US15-E
Part No
ECL05US09-P
ECL15US15-E
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
XP Power
XP Power
Series
ECL (5W)
ECL (15W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Open Frame
Enclosed
Type
1
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
9V
15V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
550mA
1A
Current - Output (Max)
5 W
15 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.78
0.8
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
2.00" L x 1.00" W x 0.90" H (50.8mm x 25.4mm x 22.9mm)
2.56" L x 1.31" W x 0.96" H (65.0mm x 33.3mm x 24.4mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CSA, cUL, EN, IEC, UL