Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Cincon Electronics EC4A14-E
EC4A14-E
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER +/-12V 6W
Manufacturer:
Cincon Electronics
Datasheet:
EC4A14-E Datasheet
History Price: $12.71
In Stock: 28480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EC4A14-E vs EC4A01-E
Part No
EC4A14-E
EC4A01-E
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Cincon Electronics
Cincon Electronics
Series
EC4A-E (6W)
EC4A-E (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
1
Voltage - Input (Min)
18V
9V
Voltage - Input (Max)
36V
18V
Voltage - Output 1
12V
5V
Voltage - Output 2
-12V
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
250mA, 250mA
1A
Power (Watts)
6 W
5 W
Voltage - Isolation
500 V
500 V
Applications
ITE (Commercial)
ITE (Commercial)
Features
SCP, UVLO
SCP, UVLO
Operating Temperature
-40℃ ~ 100℃ (With Derating)
-40℃ ~ 100℃ (With Derating)
Efficiency
0.86
0.81
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP Module, 14 Leads
24-DIP Module, 14 Leads