☰
EC4A02MS-E
EC4A02MS-E
Active
Description:  LOW POWER DC-DC I/P:9-18VDC O/P:
Manufacturer:  Cincon Electronics
Datasheet:   EC4A02MS-E Datasheet
History Price: $17.29
In Stock: 32480
EC4A02MS-E vs EC4A04-E
Series
EC4A-E (6W)
EC4A-E (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
2
Voltage - Input (Min)
9V
9V
Voltage - Input (Max)
18V
18V
Voltage - Output 1
12V
12V
Voltage - Output 2
-
-12V
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
500mA
250mA, 250mA
Power (Watts)
6 W
6 W
Voltage - Isolation
500 V
500 V
Applications
ITE (Commercial)
ITE (Commercial)
Features
Adjustable Output, Remote On/Off
SCP, UVLO
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 100℃ (With Derating)
Efficiency
0.84
0.85
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SMD Module, 18 Leads
24-DIP Module, 14 Leads