E48SR12007NRFA
E48SR12007NRFA
Obsolete
Description:  DC DC CONVERTER 12V 84W
Manufacturer:  Delta Electronics
History Price: Obsolete
In Stock: 8300
E48SR12007NRFA vs E48SR05012NMFA
Series
Delphi E48SR (66W)
Delphi E48SR (66W)
Packaging
Tray
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
36V
36V
Voltage - Input (Max)
75V
75V
Voltage - Output 1
12V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
7A
12A
Current - Output (Max)
84 W
66 W
Power (Watts)
2.25 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 115℃
-40℃ ~ 121℃
Operating Temperature
0.92
0.915
Efficiency
Through Hole
Surface Mount
Mounting Type
8-DIP Module, 1/8 Brick
8-SMD Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm)
2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm)