E48SR12006NNFA
E48SR12006NNFA
Obsolete
Description:  DC DC CONVERTER 12V 72W
Manufacturer:  Delta Electronics
History Price: Obsolete
In Stock: 16900
E48SR12006NNFA vs E48SC32009NRAH
Series
Delphi E48SR (66W)
Delphi E48SC (300W)
Packaging
Tray
Tray
Status
Obsolete
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
36V
36V
Voltage - Input (Max)
75V
72V
Voltage - Output 1
12V
32V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
6A
9.4A
Current - Output (Max)
72 W
301 W
Power (Watts)
2.25 kV
2.25 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 115℃
-40℃ ~ 85℃
Operating Temperature
0.925
0.95
Efficiency
Through Hole
Through Hole
Mounting Type
8-DIP Module, 1/8 Brick
Eighth Brick
Package / Case
2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm)
2.30" L x 0.90" W x 0.50" H (58.4mm x 22.8mm x 12.7mm)