Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Delta Electronics E48SP12020NRFA
E48SP12020NRFA
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 12V 240W
Manufacturer:
Delta Electronics
Datasheet:
E48SP12020NRFA Datasheet
History Price: $55.98
In Stock: 10200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
E48SP12020NRFA vs E48SR3R320NRFA
Part No
E48SP12020NRFA
E48SR3R320NRFA
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Delta Electronics
Series
Delphi E48SP
Delphi E48SR (66W)
Packaging
Tray
Tray
Status
Active
Obsolete
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
36V
36V
Voltage - Input (Max)
75V
75V
Voltage - Output 1
12V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
20A
20A
Current - Output (Max)
240 W
66 W
Power (Watts)
2.25 kV
2.25 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 122℃
-40℃ ~ 115℃
Operating Temperature
0.945
0.905
Efficiency
Through Hole
Through Hole
Mounting Type
5-DIP Module, 1/8 Brick
8-DIP Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.43" H (58.4mm x 22.9mm x 10.9mm)
2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm)