E48SP12020NRFA
E48SP12020NRFA
Active
Description:  DC DC CONVERTER 12V 240W
Manufacturer:  Delta Electronics
History Price: $55.98
In Stock: 10200
E48SP12020NRFA vs E48SC05015NRFA
Series
Delphi E48SP
Delphi E48SC (75W)
Packaging
Tray
Bulk
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
36V
36V
Voltage - Input (Max)
75V
75V
Voltage - Output 1
12V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
20A
15A
Current - Output (Max)
240 W
83 W
Power (Watts)
2.25 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 122℃
-40℃ ~ 113℃
Operating Temperature
0.945
0.91
Efficiency
Through Hole
Through Hole
Mounting Type
5-DIP Module, 1/8 Brick
8-DIP Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.43" H (58.4mm x 22.9mm x 10.9mm)
2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm)