E48SH05020NRFA
E48SH05020NRFA
Active
Description:  DC DC CONVERTER 5V 120W
Manufacturer:  Delta Electronics
History Price: $42.6
In Stock: 7100
E48SH05020NRFA vs E48SP12020NRFA
Series
Delphi E48SH (120W)
Delphi E48SP
Packaging
Tray
Tray
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
36V
36V
Voltage - Input (Max)
75V
75V
Voltage - Output 1
5V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
20A
20A
Current - Output (Max)
120 W
240 W
Power (Watts)
2.25 kV
2.25 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 129℃
-40℃ ~ 122℃
Operating Temperature
0.9
0.945
Efficiency
Through Hole
Through Hole
Mounting Type
8-DIP Module, 1/8 Brick
5-DIP Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.37" H (58.4mm x 22.9mm x 9.4mm)
2.30" L x 0.90" W x 0.43" H (58.4mm x 22.9mm x 10.9mm)