Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Delta Electronics E48SC3R320NRFA
E48SC3R320NRFA
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 3.3V 66W
Manufacturer:
Delta Electronics
Datasheet:
E48SC3R320NRFA Datasheet
History Price: $24.93786
In Stock: 45300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
E48SC3R320NRFA vs E48SR12007NRFA
Part No
E48SC3R320NRFA
E48SR12007NRFA
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Delta Electronics
Series
Delphi E48SC
Delphi E48SR (66W)
Packaging
Tray
Tray
Status
Active
Obsolete
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
36V
36V
Voltage - Input (Max)
75V
75V
Voltage - Output 1
3.3V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
20A
7A
Current - Output (Max)
66 W
84 W
Power (Watts)
2.25 kV
2.25 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 110℃
-40℃ ~ 115℃
Operating Temperature
0.91
0.92
Efficiency
Through Hole
Through Hole
Mounting Type
8-DIP Module, 1/8 Brick
8-DIP Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.35" H (58.4mm x 22.8mm x 9.0mm)
2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm)