Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Delta Electronics E48SC32005NRAH
E48SC32005NRAH
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 32V 160W
Manufacturer:
Delta Electronics
Datasheet:
E48SC32005NRAH Datasheet
History Price: $62.5
In Stock: 46300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
E48SC32005NRAH vs E48SH05020NRFA
Part No
E48SC32005NRAH
E48SH05020NRFA
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Delta Electronics
Series
Delphi E48SC (160W)
Delphi E48SH (120W)
Packaging
Tray
Tray
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
36V
36V
Voltage - Input (Max)
72V
75V
Voltage - Output 1
32V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
5A
20A
Current - Output (Max)
160 W
120 W
Power (Watts)
2.25 kV
2.25 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 85℃
-40℃ ~ 129℃
Operating Temperature
0.95
0.9
Efficiency
Through Hole
Through Hole
Mounting Type
Eighth Brick
8-DIP Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.50" H (58.4mm x 22.8mm x 12.7mm)
2.30" L x 0.90" W x 0.37" H (58.4mm x 22.9mm x 9.4mm)