E48SC32005NRAA
E48SC32005NRAA
Active
Description:  DC DC CONVERTER 32V 160W
Manufacturer:  Delta Electronics
History Price: $57.12
In Stock: 15200
E48SC32005NRAA vs E48SR12007NRFA
Series
Delphi E48SC (160W)
Delphi E48SR (66W)
Packaging
Tray
Tray
Status
Active
Obsolete
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
36V
36V
Voltage - Input (Max)
72V
75V
Voltage - Output 1
32V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
5A
7A
Current - Output (Max)
160 W
84 W
Power (Watts)
2.25 kV
2.25 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 85℃
-40℃ ~ 115℃
Operating Temperature
0.95
0.92
Efficiency
Through Hole
Through Hole
Mounting Type
Eighth Brick
8-DIP Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.41" H (58.4mm x 22.8mm x 10.5mm)
2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm)