E48SC12008NRFA
E48SC12008NRFA
Active
Description:  DC DC CONVERTER 12V 96W
Manufacturer:  Delta Electronics
History Price: $31.3
In Stock: 38600
E48SC12008NRFA vs E48SH3R330NRFA
Series
Delphi E48SC
Delphi E48SH (120W)
Packaging
Bulk
Tray
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
36V
36V
Voltage - Input (Max)
75V
75V
Voltage - Output 1
12V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
8A
30A
Current - Output (Max)
96 W
120 W
Power (Watts)
2.25 kV
2.25 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 85℃
-40℃ ~ 129℃
Operating Temperature
0.92
0.92
Efficiency
Through Hole
Through Hole
Mounting Type
8-DIP Module, 1/8 Brick
8-DIP Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm)
2.30" L x 0.90" W x 0.37" H (58.4mm x 22.9mm x 9.4mm)