E36SR3R320NRFA
E36SR3R320NRFA
Not For New Designs
Description:  DC DC CONVERTER 3.3V 75W
Manufacturer:  Delta Electronics
History Price: $38.73714
In Stock: 11400
E36SR3R320NRFA vs E36SR12004NKFA
Series
Delphi E36SR
Delphi E36SR (48W)
Packaging
Tray
Tray
Status
Not For New Designs
Obsolete
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
18V
18V
Voltage - Input (Max)
75V
60V
Voltage - Output 1
3.3V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
20A
4A
Current - Output (Max)
75 W
48 W
Power (Watts)
2.25 kV
2.25 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 122℃
-40℃ ~ 85℃
Operating Temperature
0.88
0.91
Efficiency
Through Hole
Through Hole
Mounting Type
8-DIP Module, 1/8 Brick
8-DIP Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.36" H (58.4mm x 22.9mm x 9.1mm)
2.30" L x 0.90" W x 0.34" H (58.4mm x 22.9mm x 8.6mm)