Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Delta Electronics E36SC05025NRFA
E36SC05025NRFA
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 125W
Manufacturer:
Delta Electronics
Datasheet:
E36SC05025NRFA Datasheet
History Price: $37.14
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
E36SC05025NRFA vs E36SC3R335NRFA
Part No
E36SC05025NRFA
E36SC3R335NRFA
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Delta Electronics
Series
Delphi E36SC (125W)
Delphi E36SC (116W)
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
18V
18V
Voltage - Input (Max)
75V
75V
Voltage - Output 1
5V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
35A
Current - Output (Max)
25A
116 W
Power (Watts)
125 W
1.5 kV
Voltage - Isolation
1.5 kV
ITE (Commercial)
Applications
ITE (Commercial)
Remote On/Off, OCP, OTP, OVP, UVLO
Features
Remote On/Off, OCP, OTP, OVP, UVLO
-40℃ ~ 85℃
Operating Temperature
-40℃ ~ 85℃
0.915
Efficiency
0.91
Through Hole
Mounting Type
Through Hole
8-DIP Module, 1/8 Brick
Package / Case
8-DIP Module, 1/8 Brick
2.30" L x 0.90" W x 0.50" H (58.4mm x 22.9mm x 12.7mm)