Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Delta Electronics DE03S0505A
DE03S0505A
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 3W
Manufacturer:
Delta Electronics
Datasheet:
DE03S0505A Datasheet
History Price: Obsolete
In Stock: 24300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DE03S0505A vs DE03D0505A
Part No
DE03S0505A
DE03D0505A
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Delta Electronics
Series
DE03S/D (3W)
DE03S/D (3W)
Packaging
Tube
Tube
Status
Obsolete
Not For New Designs
Type
Isolated Module
Isolated Module
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
9V
9V
Voltage - Output 1
5V
5V
Voltage - Output 2
-
-5V
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
500mA
250mA, 250mA
Power (Watts)
3 W
3 W
Voltage - Isolation
1.5 kV
1.5 kV
Applications
Medical
Medical
Features
OCP, SCP, UVLO
OCP, SCP, UVLO
Operating Temperature
-25℃ ~ 71℃
-25℃ ~ 71℃
Efficiency
0.73
0.72
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP Module, 8 Leads
24-DIP Module, 8 Leads