Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Delta Electronics DB02S2405A
DB02S2405A
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 2W
Manufacturer:
Delta Electronics
Datasheet:
DB02S2405A Datasheet
History Price: $11.1597
In Stock: 41300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DB02S2405A vs DB02S0505A
Part No
DB02S2405A
DB02S0505A
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Delta Electronics
Series
DB02S/D (2W)
DB02S/D (2W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
18V
4.5V
Voltage - Input (Max)
36V
9V
Voltage - Output 1
5V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
400mA
400mA
Current - Output (Max)
2 W
2 W
Power (Watts)
1.5 kV
1.5 kV
Voltage - Isolation
Medical
Medical
Applications
SCP, UVLO
SCP, UVLO
Features
-40℃ ~ 80℃
-40℃ ~ 80℃
Operating Temperature
0.77
0.73
Efficiency
Through Hole
Through Hole
Mounting Type
16-DIP Module, 6 Leads
16-DIP Module, 6 Leads
Package / Case
0.94" L x 0.54" W x 0.30" H (23.9mm x 13.7mm x 7.5mm)
0.94" L x 0.54" W x 0.30" H (23.9mm x 13.7mm x 7.5mm)