Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Semiconductor Circuits CPT8A18NB
CPT8A18NB
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 40W
Manufacturer:
Semiconductor Circuits
Datasheet:
CPT8A18NB Datasheet
History Price: $43.99
In Stock: 1300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CPT8A18NB vs CPT3B48N
Part No
CPT8A18NB
CPT3B48N
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Semiconductor Circuits
Series
CPT
CPT
Packaging
Tray
Tray
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
9V
36V
Voltage - Input (Max)
36V
75V
Voltage - Output 1
5V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
8A
2.5A
Power (Watts)
40 W
30 W
Voltage - Isolation
2.25 kV
2.25 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Adjustable Output, Baseplate, Remote On/Off, Remote Sense
Adjustable Output, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.9
0.92
Mounting Type
Through Hole
Through Hole
Package / Case
Sixteenth Brick
Sixteenth Brick