CPT3C36P
CPT3C36P
Active
Description:  DC DC CONVERTER 15V 45W
Manufacturer:  Semiconductor Circuits
Datasheet:   CPT3C36P Datasheet
History Price: $40.32
In Stock: 34800
CPT3C36P vs CPT3D48P
Part No
Series
CPT
CPT
Packaging
Tray
Tray
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
18V
36V
Voltage - Input (Max)
72V
75V
Voltage - Output 1
15V
24V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
3A
3A
Power (Watts)
45 W
72 W
Voltage - Isolation
2.25 kV
2.25 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Adjustable Output, Remote On/Off, Remote Sense
Adjustable Output, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.91
0.92
Mounting Type
Through Hole
Through Hole
Package / Case
Sixteenth Brick
Sixteenth Brick