CPT20F48NS
CPT20F48NS
Active
Description:  DC DC CONVERTER 3.3V 66W
Manufacturer:  Semiconductor Circuits
Datasheet:   CPT20F48NS Datasheet
History Price: $40.32
In Stock: 18300
CPT20F48NS vs CPT8A18NS
Series
CPT
CPT
Packaging
Tray
Tray
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
36V
9V
Voltage - Input (Max)
75V
36V
Voltage - Output 1
3.3V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
20A
8A
Power (Watts)
66 W
40 W
Voltage - Isolation
2.25 kV
2.25 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Adjustable Output, Remote On/Off, Remote Sense
Adjustable Output, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.91
0.9
Mounting Type
Surface Mount
Surface Mount
Package / Case
Sixteenth Brick
Sixteenth Brick