CPE4D36PB
CPE4D36PB
Active
Description:  DC DC CONVERTER 24V 96W
Manufacturer:  Semiconductor Circuits
Datasheet:   CPE4D36PB Datasheet
History Price: $58.32
In Stock: 40800
CPE4D36PB vs CPE4D36P
Series
CPE
CPE
Packaging
Tray
Tray
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
18V
18V
Voltage - Input (Max)
72V
72V
Voltage - Output 1
24V
24V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
4A
4A
Power (Watts)
96 W
96 W
Voltage - Isolation
2.25 kV
2.25 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Adjustable Output, Baseplate, Remote On/Off, Remote Sense
Adjustable Output, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.925
0.925
Mounting Type
Through Hole
Through Hole
Package / Case
Eighth Brick
Eighth Brick